FUTEK Advanced Sensor Technology, Inc. LSM250 Parallelogram Load Cell FSH00013

Description
LSM250 , 1 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Cable
Description
LSM250 , 1 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Cable

Suppliers

Company
Product
Description
Supplier Links
LSM250 Parallelogram Load Cell - FSH00013 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSM250 Parallelogram Load Cell
FSH00013
LSM250 Parallelogram Load Cell FSH00013
LSM250 , 1 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Cable

LSM250 , 1 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Cable

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00013
Product Name LSM250 Parallelogram Load Cell
Force Rating 1 lbs (0.4535 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Piezoelectr. force washer 60KN 200 °C - 1-CHW-2/60KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 13488 lbs (6117 kg)
Output pC (passive piezoelectric)
Device Sensor Element / Chip
View Details
Through Hole Donut Compression Load Cell (1.00 O.D.) - THA Series - Transducer Techniques, LLC
Specs
Force Rating 50 to 500 lbs (22.68 to 227 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details