FUTEK Advanced Sensor Technology, Inc. LRF325 Low Profile Tension & Compression FSH00075

Description
LRF325 , 75 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LRF325 , 75 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LRF325 Low Profile Tension & Compression - FSH00075 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRF325 Low Profile Tension & Compression
FSH00075
LRF325 Low Profile Tension & Compression FSH00075
LRF325 , 75 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LRF325 , 75 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00075
Product Name LRF325 Low Profile Tension & Compression
Force Rating 75 lbs (34.01 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Ringtorsional load cell RtN0.05/22t - 1-RTN0.05/22T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44000 lbs (19955 kg)
Accuracy 0.05 ±% Full Scale
Force Measured Compression
View Details
Medium Capacity Single Point Bending Beam Load Cell - SPL Series - Transducer Techniques, LLC
Specs
Force Rating 65 to 500 lbs (29.48 to 227 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details