FUTEK Advanced Sensor Technology, Inc. LLB500 Load Button Load Cell FSH00885

Description
LLB500 , 30000 lb , Load Button Load Cell , Standard, Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LLB500 , 30000 lb , Load Button Load Cell , Standard, Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB500 Load Button Load Cell - FSH00885 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB500 Load Button Load Cell
FSH00885
LLB500 Load Button Load Cell FSH00885
LLB500 , 30000 lb , Load Button Load Cell , Standard, Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LLB500 , 30000 lb , Load Button Load Cell , Standard, Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00885
Product Name LLB500 Load Button Load Cell
Force Rating 30000 lbs (13605 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-B-D152-H12 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 44.1 to 2205 lbs (20 to 1000 kg)
Force Measured Compression
Output Analog Voltage
View Details
S-Type load cell RSCC3/50KG - 1-RSCC3/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Force Measured Tension
Output Passive (mV/V)
View Details
Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - MR01-750 - Mark-10 Corporation
Specs
Force Rating 843 lbs (382 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Force Gauges - 7226943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details