LRF350 , 300 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
| FUTEK Advanced Sensor Technology, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | FSH00085 |
| Product Name | LRF350 Low Profile Tension & Compression |
| Force Rating | 300 lbs (136 kg) |
| Accuracy | -0.10 to 0.10 ±% Full Scale |
| Force Measured | Tension; Compression |
| Output | Analog Voltage |