FUTEK Advanced Sensor Technology, Inc. LSM300 Parallelogram Load Cell FSH00008

Description
LSM300 , 200 lb , Parallelogram Load Cell , Standard , Material - 17-4 PH S.S. , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long
Description
LSM300 , 200 lb , Parallelogram Load Cell , Standard , Material - 17-4 PH S.S. , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Suppliers

Company
Product
Description
Supplier Links
LSM300 Parallelogram Load Cell - FSH00008 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSM300 Parallelogram Load Cell
FSH00008
LSM300 Parallelogram Load Cell FSH00008
LSM300 , 200 lb , Parallelogram Load Cell , Standard , Material - 17-4 PH S.S. , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

LSM300 , 200 lb , Parallelogram Load Cell , Standard , Material - 17-4 PH S.S. , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00008
Product Name LSM300 Parallelogram Load Cell
Force Rating 200 lbs (90.7 kg)
Accuracy -0.06 to 0.06 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Digital loadcell external trig, RS485 - 1-FIT7ASB3/3KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 6.62 lbs (3 kg)
Output RS-485
Device Sensor Element / Chip; Sensor / Transducer
View Details
MR07-200 - Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - MR07-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Force Gauges - 7226947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details