FUTEK Advanced Sensor Technology, Inc. LTH350 Donut Load Cell FSH00333

Description
LTH350 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH350 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH350 Donut Load Cell - FSH00333 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH350 Donut Load Cell
FSH00333
LTH350 Donut Load Cell FSH00333
LTH350 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH350 , 1000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00333
Product Name LTH350 Donut Load Cell
Force Rating 1000 lbs (454 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Roll Force load cells - PFVL141 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 141624 to 1.35E7 lbs (64229 to 6.12E6 kg)
Accuracy 0.50 ±% Full Scale
Package Pancake; Donut / Washer; Plate / Platform
View Details
Force Sensors, Load Cells - 223-EXFTC-20N-C20014-ND - DigiKey
Specs
Force Rating 4.41 lbs (2 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Single point load cell PW16AC4/50kg - 1-PW16AC4/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Compression Load Cell - X-BW23 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 1102 lbs (5 to 500 kg)
Force Measured Compression
Output Analog Voltage
View Details