FUTEK Advanced Sensor Technology, Inc. LLB350 Subminiature Load Button FSH00870

Description
LLB350 , 25 lb , Subminiature Load Button , Standard, #4-40 Tapped Holes , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LLB350 , 25 lb , Subminiature Load Button , Standard, #4-40 Tapped Holes , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB350 Subminiature Load Button - FSH00870 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB350 Subminiature Load Button
FSH00870
LLB350 Subminiature Load Button FSH00870
LLB350 , 25 lb , Subminiature Load Button , Standard, #4-40 Tapped Holes , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LLB350 , 25 lb , Subminiature Load Button , Standard, #4-40 Tapped Holes , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00870
Product Name LLB350 Subminiature Load Button
Force Rating 25 lbs (11.34 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Force Sensors - 10216255-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Compression Load Cell - X-C18 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 10000 lbs (5 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Single point load cell PW16AC3/50kg - 1-PW16AC3/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details