FUTEK Advanced Sensor Technology, Inc. LTH500 Donut Load Cell FSH00509

Description
LTH500 , 7500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH500 , 7500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH500 Donut Load Cell - FSH00509 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH500 Donut Load Cell
FSH00509
LTH500 Donut Load Cell FSH00509
LTH500 , 7500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH500 , 7500 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00509
Product Name LTH500 Donut Load Cell
Force Rating 7500 lbs (3401 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-80N-E0-K1-G0 - KZ-011-0400-80N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Tension and Compression Load Cell - X-S09-A-X - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Load Bolts - CBA-1.25 - Strainsert
Specs
Force Rating 18000 lbs (8163 kg)
Package Bolt
Output Analog Voltage
View Details