FUTEK Advanced Sensor Technology, Inc. LSB350 Tension & Compression Load Cell FSH00972

Description
LSB350 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LSB350 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LSB350 Tension & Compression Load Cell - FSH00972 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB350 Tension & Compression Load Cell
FSH00972
LSB350 Tension & Compression Load Cell FSH00972
LSB350 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LSB350 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00972
Product Name LSB350 Tension & Compression Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E1-K0-G0 - KZ-011-0400-50N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Load Cell PW22i with 50 kg Capacity - 1-PW22IC3/50KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output IO-Link
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - 10211438-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Gauges - 2553728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details