FUTEK Advanced Sensor Technology, Inc. LRF400 Tension & Compression FSH00264

Description
LRF400 , 10 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LRF400 , 10 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LRF400 Tension & Compression - FSH00264 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRF400 Tension & Compression
FSH00264
LRF400 Tension & Compression FSH00264
LRF400 , 10 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LRF400 , 10 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00264
Product Name LRF400 Tension & Compression
Force Rating 10 lbs (4.54 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tension&compression loadcell U2AD1/500kg - 1-U2AD1/500KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1102 lbs (500 kg)
Force Measured Tension
Output Passive (mV/V)
View Details
Low Capacity Single Point Bending Beam Load Cell - LSP Series - Transducer Techniques, LLC
Specs
Force Rating 1 to 10 lbs (0.4535 to 4.54 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details