FUTEK Advanced Sensor Technology, Inc. LSB350 Tension & Compression Load Cell FSH01714

Description
LSB350 , 500 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/2-20-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LSB350 , 500 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/2-20-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB350 Tension & Compression Load Cell - FSH01714 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB350 Tension & Compression Load Cell
FSH01714
LSB350 Tension & Compression Load Cell FSH01714
LSB350 , 500 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/2-20-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LSB350 , 500 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 1/2-20-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01714
Product Name LSB350 Tension & Compression Load Cell
Force Rating 500 lbs (227 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S02 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 40000 lbs (5 to 18141 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Dig. pendulum load cell C3 OIML IP68 40t - 1-C16I4C3/40T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 80000 lbs (36281 kg)
Shear Type Shear Beam
Output RS-485
View Details
MR04-5 - Force sensor, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N, #4-40 - MR04-5 - Mark-10 Corporation
Specs
Force Rating 5.62 lbs (2.55 kg)
Force Measured Compression
Package Miniature
View Details
Force Gauges - 559707 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details