FUTEK Advanced Sensor Technology, Inc. LSB302 Tension & Compression Load Cell FSH00998

Description
LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB302 Tension & Compression Load Cell - FSH00998 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB302 Tension & Compression Load Cell
FSH00998
LSB302 Tension & Compression Load Cell FSH00998
LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LSB302 , 25 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , M6x1-Thread , Overload Protection , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00998
Product Name LSB302 Tension & Compression Load Cell
Force Rating 25 lbs (11.34 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 50 lbF / 800 ozF / 25 kgF / 25000 gF / 250 N - FS05-50 - Mark-10 Corporation
Specs
Force Rating 56.2 lbs (25.49 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Single point load cell PW12CC3/300kg - 1-PW12CC3/300KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 662 lbs (300 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details