FUTEK Advanced Sensor Technology, Inc. LTH400 Donut Load Cell FSH00422

Description
LTH400 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH400 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH400 Donut Load Cell - FSH00422 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH400 Donut Load Cell
FSH00422
LTH400 Donut Load Cell FSH00422
LTH400 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH400 , 3000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/16" [7.93 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00422
Product Name LTH400 Donut Load Cell
Force Rating 3000 lbs (1361 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
FIT5X/5kgDigital load cell CANopen - 1-FIT5XEC3/5KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.03 lbs (5 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
MR04-100 - Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N, #4-40 - MR04-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Compression
Package Miniature
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details