FUTEK Advanced Sensor Technology, Inc. LSB350 Tension & Compression Load Cell FSH00973

Description
LSB350 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LSB350 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LSB350 Tension & Compression Load Cell - FSH00973 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB350 Tension & Compression Load Cell
FSH00973
LSB350 Tension & Compression Load Cell FSH00973
LSB350 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LSB350 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 1/2-20-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00973
Product Name LSB350 Tension & Compression Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Compressive Force Transducer C18/3MN - 1-C18/3MN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 674400 lbs (305850 kg)
Output mV/V (passive strain gauge)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Precision S Beam Load Cell Universal / Tension or Compression - SBO Series - Transducer Techniques, LLC
Specs
Force Rating 50 lbs (22.68 kg)
Force Measured Tension (optional feature); Compression
Package S-beam
View Details
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details