FUTEK Advanced Sensor Technology, Inc. LCB200 Tension & Compression Load Cell FSH00678

Description
LCB200 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LCB200 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCB200 Tension & Compression Load Cell - FSH00678 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCB200 Tension & Compression Load Cell
FSH00678
LCB200 Tension & Compression Load Cell FSH00678
LCB200 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LCB200 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00678
Product Name LCB200 Tension & Compression Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 661 lbs (300 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
MR07-750 - Force sensor, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - MR07-750 - Mark-10 Corporation
Specs
Force Rating 843 lbs (382 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
QuadroSet - 4 load cells HLCB1C3/1.76t - 1-QS1C3/3T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 6000 lbs (2721 kg)
Package Tank Weighing
Output Passive (mV/V)
View Details