FUTEK Advanced Sensor Technology, Inc. LRF400 Tension & Compression FSH01570

Description
LRF400 , 10 g , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LRF400 , 10 g , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LRF400 Tension & Compression - FSH01570 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRF400 Tension & Compression
FSH01570
LRF400 Tension & Compression FSH01570
LRF400 , 10 g , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LRF400 , 10 g , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01570
Product Name LRF400 Tension & Compression
Force Rating 0.0220 lbs (0.0100 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-12-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 2698 lbs (0.0 to 1223 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Bending beam load cell HLCB1D1/1.1t - 1-HLCB1D1/1.1T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2200 lbs (998 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Mini Low Profile Load Cell Universal/Tension or Compression - MLP Series - Transducer Techniques, LLC
Specs
Force Rating 10 to 1000 lbs (4.54 to 454 kg)
Force Measured Tension (optional feature); Compression
Package Miniature
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details