FUTEK Advanced Sensor Technology, Inc. LLB350 Subminiature Load Button FSH00871

Description
LLB350 , 50 lb , Subminiature Load Button , Standard, #4-40 Tapped Holes , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LLB350 , 50 lb , Subminiature Load Button , Standard, #4-40 Tapped Holes , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB350 Subminiature Load Button - FSH00871 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB350 Subminiature Load Button
FSH00871
LLB350 Subminiature Load Button FSH00871
LLB350 , 50 lb , Subminiature Load Button , Standard, #4-40 Tapped Holes , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LLB350 , 50 lb , Subminiature Load Button , Standard, #4-40 Tapped Holes , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00871
Product Name LLB350 Subminiature Load Button
Force Rating 50 lbs (22.68 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 7252053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.25 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Advanced Digital Force Gauge 750lbs +/-0.1%FS - M5-750 - Transcat, Inc.
Specs
Force Rating 750 lbs (340 kg)
Device Gauge / Indicator
View Details
Digital load cell control funct.CANopen - 1-FIT5AEC3/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details