FUTEK Advanced Sensor Technology, Inc. LTH500 Donut Load Cell FSH00549

Description
LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH500 Donut Load Cell - FSH00549 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH500 Donut Load Cell
FSH00549
LTH500 Donut Load Cell FSH00549
LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH500 , 30000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1/2" [12.7 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00549
Product Name LTH500 Donut Load Cell
Force Rating 30000 lbs (13605 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
MR03-2 - Force sensor, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - MR03-2 - Mark-10 Corporation
Specs
Force Rating 2.25 lbs (1.02 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Pendulum load cell 1000D/400t/OIML - 1-C16A2D1/400T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 800000 lbs (362812 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details