FUTEK Advanced Sensor Technology, Inc. LRF325 Low Profile Tension & Compression FSH00074

Description
LRF325 , 50 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LRF325 , 50 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LRF325 Low Profile Tension & Compression - FSH00074 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRF325 Low Profile Tension & Compression
FSH00074
LRF325 Low Profile Tension & Compression FSH00074
LRF325 , 50 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LRF325 , 50 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00074
Product Name LRF325 Low Profile Tension & Compression
Force Rating 50 lbs (22.68 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Single point load cell PW29PC3/250kg - 1-PW29PC3/250KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 551 lbs (250 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
MR07-300 - Force sensor, 300 lbF / 4800 ozF / 150 kgF / 1500 N / 1.5 kN - MR07-300 - Mark-10 Corporation
Specs
Force Rating 337 lbs (153 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL241 - ABB Measurement & Analytics
Specs
Force Rating 44960 lbs (20390 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details