FUTEK Advanced Sensor Technology, Inc. LBB300 Bending Beam w/ Overload Protection FSH00935

Description
LBB300 , 0.5 lb , Bending Beam w/ Overload Protection , Standard , Material - 2024-T4 , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LBB300 , 0.5 lb , Bending Beam w/ Overload Protection , Standard , Material - 2024-T4 , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LBB300 Bending Beam w/ Overload Protection - FSH00935 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LBB300 Bending Beam w/ Overload Protection
FSH00935
LBB300 Bending Beam w/ Overload Protection FSH00935
LBB300 , 0.5 lb , Bending Beam w/ Overload Protection , Standard , Material - 2024-T4 , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LBB300 , 0.5 lb , Bending Beam w/ Overload Protection , Standard , Material - 2024-T4 , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00935
Product Name LBB300 Bending Beam w/ Overload Protection
Force Rating 0.5000 lbs (0.2268 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Shear Type Bending Beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 10WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauge 500 lb - M5-500 - Transcat, Inc.
Mark-10 Corporation
Specs
Force Rating 500 lbs (227 kg)
Device Gauge / Indicator
View Details
Diaphragm load cell/P8WT-002 - 1-P8WT/500B-002 - Hottinger Brüel & Kjær A/S
Specs
Accuracy 0.30 ±% Full Scale
Output Passive strain gauge [mV/V]
Device Sensor Element / Chip; Sensor / Transducer
View Details