FUTEK Advanced Sensor Technology, Inc. LSB302 Tension & Compression Load Cell FSH00995

Description
LSB302 , 100 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LSB302 , 100 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB302 Tension & Compression Load Cell - FSH00995 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB302 Tension & Compression Load Cell
FSH00995
LSB302 Tension & Compression Load Cell FSH00995
LSB302 , 100 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LSB302 , 100 lb , Tension & Compression Load Cell , Overload Protection , Material - 2024-T4 , 1/4-28-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00995
Product Name LSB302 Tension & Compression Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E0-K1-G0 - KZ-011-0400-300N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW6DC3/40kg - 1-PW6DC3/40KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 88.2 lbs (40 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - EFN30-1KN-C20006 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 1925888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details