FUTEK Advanced Sensor Technology, Inc. LLB500 Load Button Load Cell FSH00883

Description
LLB500 , 15000 lb , Load Button Load Cell , Standard, Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LLB500 , 15000 lb , Load Button Load Cell , Standard, Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB500 Load Button Load Cell - FSH00883 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB500 Load Button Load Cell
FSH00883
LLB500 Load Button Load Cell FSH00883
LLB500 , 15000 lb , Load Button Load Cell , Standard, Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LLB500 , 15000 lb , Load Button Load Cell , Standard, Bottom #6-32 Tapped Holes , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00883
Product Name LLB500 Load Button Load Cell
Force Rating 15000 lbs (6803 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Bending beam load cell HLCA1C3/220kg - 1-HLCA1C3/220KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 485 lbs (220 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force Sensors - 20007577-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 7226940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 44 to 45 lbs (19.95 to 20.41 kg)
Accuracy 0.25 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
View Details