FUTEK Advanced Sensor Technology, Inc. LRF400 Tension & Compression FSH00263

Description
LRF400 , 5 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LRF400 , 5 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LRF400 Tension & Compression - FSH00263 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRF400 Tension & Compression
FSH00263
LRF400 Tension & Compression FSH00263
LRF400 , 5 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LRF400 , 5 lb , Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00263
Product Name LRF400 Tension & Compression
Force Rating 5 lbs (2.27 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-50N-E2-K1-G1 - KZ-011-0400-50N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Load corner incl. C16 and thrust pieces - 1-C16A3C3/20T/CO - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Force Sensors - EFN30-100N-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 432211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.0882 to 0.6614 lbs (0.0400 to 0.2999 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details