FUTEK Advanced Sensor Technology, Inc. LSM300 Parallelogram Load Cell FSH00001

Description
LSM300 , 2.2 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long
Description
LSM300 , 2.2 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Suppliers

Company
Product
Description
Supplier Links
LSM300 Parallelogram Load Cell - FSH00001 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSM300 Parallelogram Load Cell
FSH00001
LSM300 Parallelogram Load Cell FSH00001
LSM300 , 2.2 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

LSM300 , 2.2 lb , Parallelogram Load Cell , Standard , Material - 2024-T4 , #10-32-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Teflon Cable , 6 in Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00001
Product Name LSM300 Parallelogram Load Cell
Force Rating 2.2 lbs (0.9977 kg)
Accuracy -0.02 to 0.02 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 559789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 5WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11240 lbs (5098 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN - FS05-05 - Mark-10 Corporation
Specs
Force Rating 0.5620 lbs (0.2549 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Load cell C3 OIML IP68/IP69K 20t - 1-C16A3C3/20T/L-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details