FUTEK Advanced Sensor Technology, Inc. LRF300 Low Profile Tension & Compression FSH00072

Description
LRF300 , 10 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LRF300 , 10 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LRF300 Low Profile Tension & Compression - FSH00072 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRF300 Low Profile Tension & Compression
FSH00072
LRF300 Low Profile Tension & Compression FSH00072
LRF300 , 10 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LRF300 , 10 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , #10-32-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00072
Product Name LRF300 Low Profile Tension & Compression
Force Rating 10 lbs (4.54 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
FIT5X/10kgDigital load cell CANopen - 1-FIT5XEC3/10KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 22.05 lbs (10 kg)
Output CANopen
Device Sensor Element / Chip; Sensor / Transducer
View Details
Advanced ergonomics testing kit w/force gauge, 500 lbF / 2500 N - EKE-500-2 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details