FUTEK Advanced Sensor Technology, Inc. LAU200 Pedal Force Sensor FSH00221

Description
LAU200 , 100 lb , Pedal Force Sensor , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/ 4 Pin Lemo Receptacle - PHG.0B.304.CLLD
Description
LAU200 , 100 lb , Pedal Force Sensor , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/ 4 Pin Lemo Receptacle - PHG.0B.304.CLLD

Suppliers

Company
Product
Description
Supplier Links
LAU200 Pedal Force Sensor - FSH00221 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LAU200 Pedal Force Sensor
FSH00221
LAU200 Pedal Force Sensor FSH00221
LAU200 , 100 lb , Pedal Force Sensor , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/ 4 Pin Lemo Receptacle - PHG.0B.304.CLLD

LAU200 , 100 lb , Pedal Force Sensor , Standard , Material - 17-4 PH S.S. , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 1 ft Long w/ 4 Pin Lemo Receptacle - PHG.0B.304.CLLD

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00221
Product Name LAU200 Pedal Force Sensor
Force Rating 100 lbs (45.35 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8800 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Force Sensors - EFN30-10KN-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Compression Load Cell - X-X08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 600 to 4000 lbs (272 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Single Point load cell PW15AH C6MR 20kg - 1-PW15AHC6/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details