FUTEK Advanced Sensor Technology, Inc. LSB400 Tension & Compression Load Cell FSH00930

Description
LSB400 , 5000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 6 Conductor Shielded Retractile PVC Cable , 2 ft Long
Description
LSB400 , 5000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 6 Conductor Shielded Retractile PVC Cable , 2 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB400 Tension & Compression Load Cell - FSH00930 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB400 Tension & Compression Load Cell
FSH00930
LSB400 Tension & Compression Load Cell FSH00930
LSB400 , 5000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 6 Conductor Shielded Retractile PVC Cable , 2 ft Long

LSB400 , 5000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/4-16-Thread , 28 Awg 6 Conductor Shielded Retractile PVC Cable , 2 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00930
Product Name LSB400 Tension & Compression Load Cell
Force Rating 5000 lbs (2268 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Mini compressive force transd. C9C/50N - 1-C9C/50N - Hottinger Brüel & Kjær A/S
Specs
Force Rating 11.24 lbs (5.1 kg)
Accuracy 0.20 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Force sensor, 100 lbF / 1600 ozF / 50 kgF / 50000 gF / 500 N - MR01-100 - Mark-10 Corporation
Specs
Force Rating 112 lbs (50.98 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Pressductor Radial Load Cell - PFRL101 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Force Rating 112 to 1124 lbs (50.98 to 510 kg)
Force Measured Tension
Output Analog Current; Analog Voltage
View Details