FUTEK Advanced Sensor Technology, Inc. LSB300 Tension & Compression Load Cell FSH01472

Description
LSB300 , 200 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M10x1.5-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long
Description
LSB300 , 200 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M10x1.5-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB300 Tension & Compression Load Cell - FSH01472 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB300 Tension & Compression Load Cell
FSH01472
LSB300 Tension & Compression Load Cell FSH01472
LSB300 , 200 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M10x1.5-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

LSB300 , 200 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M10x1.5-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01472
Product Name LSB300 Tension & Compression Load Cell
Force Rating 200 lbs (90.7 kg)
Accuracy -0.05 to 0.05 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Force Sensors - 20013187-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Tension and Compression Load Cell - X-S03-A - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Single point load cell PW16AC3/100kg - 1-PW16AC3/100KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 220 lbs (100 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details