FUTEK Advanced Sensor Technology, Inc. LTH500 Donut Load Cell FSH00602

Description
LTH500 , 20000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH500 , 20000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH500 Donut Load Cell - FSH00602 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH500 Donut Load Cell
FSH00602
LTH500 Donut Load Cell FSH00602
LTH500 , 20000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH500 , 20000 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 1 1/4" [31.75 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00602
Product Name LTH500 Donut Load Cell
Force Rating 20000 lbs (9070 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details
Force Sensors - EFN21-1KN-S20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Single point load cell PW16AC3/150kg - 1-PW16AC3/150KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 331 lbs (150 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Tension and Compression Load Cell - X-S06 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 110 to 20000 lbs (50 to 9070 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details