FUTEK Advanced Sensor Technology, Inc. LLW300 Force Washer Load Cell FSH00755

Description
LLW300 , 3000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LLW300 , 3000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLW300 Force Washer Load Cell - FSH00755 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLW300 Force Washer Load Cell
FSH00755
LLW300 Force Washer Load Cell FSH00755
LLW300 , 3000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LLW300 , 3000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00755
Product Name LLW300 Force Washer Load Cell
Force Rating 3000 lbs (1361 kg)
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensors Pressure, Force, Torque - 20PS39-72 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Dig. pendulum load cell C3 OIML IP68 30t - 1-C16I4C3/30T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 60000 lbs (27211 kg)
Shear Type Shear Beam
Output RS-485
View Details
Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
MR04-05M - Force sensor, 0.5 lbF / 8 ozF / 250 gF / 2.5 N / 2500 mN, M3 - MR04-05M - Mark-10 Corporation
Specs
Force Rating 0.5620 lbs (0.2549 kg)
Force Measured Compression
Package Miniature
View Details