FUTEK Advanced Sensor Technology, Inc. LCB200 Tension & Compression Load Cell FSH00677

Description
LCB200 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
LCB200 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LCB200 Tension & Compression Load Cell - FSH00677 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCB200 Tension & Compression Load Cell
FSH00677
LCB200 Tension & Compression Load Cell FSH00677
LCB200 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

LCB200 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 17-4 PH S.S. , 3/8-24-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00677
Product Name LCB200 Tension & Compression Load Cell
Force Rating 1000 lbs (454 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Compression Load Cell - X-X08 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 600 to 4000 lbs (272 to 1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Pendelum load cell 1000D/100t/OIML - 1-C16A2D1/100T/NN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 200000 lbs (90703 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Digital Force Gauge, 500lb/250kg/2500N - M2-500 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Device Gauge / Indicator
View Details
Force Gauges - 432211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.0882 to 0.6614 lbs (0.0400 to 0.2999 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details