FUTEK Advanced Sensor Technology, Inc. LRM200 JR S-Beam Load Cell with Male Thread FSH01673

Description
LRM200 , 5 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long
Description
LRM200 , 5 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LRM200 JR S-Beam Load Cell with Male Thread - FSH01673 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRM200 JR S-Beam Load Cell with Male Thread
FSH01673
LRM200 JR S-Beam Load Cell with Male Thread FSH01673
LRM200 , 5 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

LRM200 , 5 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 2024-T4 , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01673
Product Name LRM200 JR S-Beam Load Cell with Male Thread
Force Rating 5 lbs (2.27 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 1925895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Force Gauge 0.12lb/2oz/50g/0.5N/500mN - M5-012 - Transcat, Inc.
Specs
Force Rating 0.1200 lbs (0.0544 kg)
Device Gauge / Indicator
View Details
Bending beam load cell HLCA1C3/4.4t - 1-HLCA1C3/4.4T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 8800 lbs (3991 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details