FUTEK Advanced Sensor Technology, Inc. LCF500 Low Profile Universal Pancake FSH00150

Description
LCF500 , 30000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P, Non-Standard 2 mV/V nom. Output
Description
LCF500 , 30000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P, Non-Standard 2 mV/V nom. Output

Suppliers

Company
Product
Description
Supplier Links
LCF500 Low Profile Universal Pancake - FSH00150 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF500 Low Profile Universal Pancake
FSH00150
LCF500 Low Profile Universal Pancake FSH00150
LCF500 , 30000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P, Non-Standard 2 mV/V nom. Output

LCF500 , 30000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P, Non-Standard 2 mV/V nom. Output

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00150
Product Name LCF500 Low Profile Universal Pancake
Force Rating 30000 lbs (13605 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Compressive Force Transducer C18/5MN - 1-C18/5MN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1.12E6 lbs (509751 kg)
Accuracy 0.50 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Ergonomics force gauge, 500 lbF / 2500 N - ME-500 - Transcat, Inc.
Specs
Force Rating 500 lbs (227 kg)
Accuracy 0.20 ±% Full Scale
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL301E - ABB Measurement & Analytics
Specs
Force Rating 22.48 to 225 lbs (10.2 to 102 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details