FUTEK Advanced Sensor Technology, Inc. LSB200 JR S-Beam Load Cell FSH00103

Description
LSB200 , 5 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, “No Risk Life Time Warrantyâ€
Description
LSB200 , 5 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, “No Risk Life Time Warrantyâ€

Suppliers

Company
Product
Description
Supplier Links
LSB200 JR S-Beam Load Cell - FSH00103 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB200 JR S-Beam Load Cell
FSH00103
LSB200 JR S-Beam Load Cell FSH00103
LSB200 , 5 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, “No Risk Life Time Warrantyâ€

LSB200 , 5 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, “No Risk Life Time Warrantyâ€

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00103
Product Name LSB200 JR S-Beam Load Cell
Force Rating 5 lbs (2.27 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Load corner incl. C16 and thrust pieces - 1-C16A3C3/20T/CO - Hottinger Brüel & Kjær A/S
Specs
Force Rating 40000 lbs (18141 kg)
Shear Type Shear Beam
Output Passive (mV/V)
View Details
Economical Single Point Bending Beam Load Cell - ESP Series - Transducer Techniques, LLC
Specs
Force Rating 6 to 35 lbs (2.72 to 15.87 kg)
Shear Type Single Point Bending Beam
Output Analog Voltage
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details