FUTEK Advanced Sensor Technology, Inc. LTH400 Donut Load Cell FSH00458

Description
LTH400 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LTH400 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH400 Donut Load Cell - FSH00458 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH400 Donut Load Cell
FSH00458
LTH400 Donut Load Cell FSH00458
LTH400 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LTH400 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 5/8" [15.88 mm] ID , 24 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00458
Product Name LTH400 Donut Load Cell
Force Rating 250 lbs (113 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-CS 3000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6613 lbs (2999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details
Bending beam load cell HLCF2C3/220kg - 1-HLCF2C3/220KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 485 lbs (220 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - MR02-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - horizontal force measurement - PFTL201 - ABB Measurement & Analytics
Specs
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details