FUTEK Advanced Sensor Technology, Inc. LLB405 Load Button Load Cell FSH00857

Description
LLB405 , 500 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S.
Description
LLB405 , 500 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S.

Suppliers

Company
Product
Description
Supplier Links
LLB405 Load Button Load Cell - FSH00857 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB405 Load Button Load Cell
FSH00857
LLB405 Load Button Load Cell FSH00857
LLB405 , 500 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S.

LLB405 , 500 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S.

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00857
Product Name LLB405 Load Button Load Cell
Force Rating 500 lbs (227 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K0-G0 - KZ-011-0400-300N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW6CMR/20kg - 1-PW6CMR/20KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - 20031251-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers
Force Gauges - 559789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details