FUTEK Advanced Sensor Technology, Inc. LTH300 Donut Load Cell FSH00311

Description
LTH300 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
Description
LTH300 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LTH300 Donut Load Cell - FSH00311 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LTH300 Donut Load Cell
FSH00311
LTH300 Donut Load Cell FSH00311
LTH300 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

LTH300 , 250 lb , Donut Load Cell , Standard , Material - 17-4 PH S.S. , 3/16" [4.76 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00311
Product Name LTH300 Donut Load Cell
Force Rating 250 lbs (113 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Package Donut / Washer
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Tensile/compr. force transducer U3/0.5kN - 1-U3/0.5KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.20 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Through Hole Donut Compression Load Cell (3.00 O.D.) - THD Series - Transducer Techniques, LLC
Specs
Force Rating 2000 to 50000 lbs (907 to 22676 kg)
Force Measured Compression
Package Donut / Washer
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details