FUTEK Advanced Sensor Technology, Inc. LCB450 High Capacity Load Cell (Rod End/Fatigue Rated) FSH00710

Description
LCB450 , 5000 lb , High Capacity Load Cell (Rod End/Fatigue Rated) , Standard , Material - 17-4 PH S.S. , 1-14-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCB450 , 5000 lb , High Capacity Load Cell (Rod End/Fatigue Rated) , Standard , Material - 17-4 PH S.S. , 1-14-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCB450 High Capacity Load Cell (Rod End/Fatigue Rated) - FSH00710 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCB450 High Capacity Load Cell (Rod End/Fatigue Rated)
FSH00710
LCB450 High Capacity Load Cell (Rod End/Fatigue Rated) FSH00710
LCB450 , 5000 lb , High Capacity Load Cell (Rod End/Fatigue Rated) , Standard , Material - 17-4 PH S.S. , 1-14-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

LCB450 , 5000 lb , High Capacity Load Cell (Rod End/Fatigue Rated) , Standard , Material - 17-4 PH S.S. , 1-14-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00710
Product Name LCB450 High Capacity Load Cell (Rod End/Fatigue Rated)
Force Rating 5000 lbs (2268 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Single point load cell PW10AC3/50kg - 1-PW10AC3/50KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 110 lbs (50 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - EFN30-200KN-C20009 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 1925894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 1.00 ±% Full Scale
Device Gauge / Indicator
View Details