FUTEK Advanced Sensor Technology, Inc. LCM500 Threaded Rod Load Cell FSH00841

Description
LCM500 , 2000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC - 10 ft long
Description
LCM500 , 2000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC - 10 ft long

Suppliers

Company
Product
Description
Supplier Links
LCM500 Threaded Rod Load Cell - FSH00841 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCM500 Threaded Rod Load Cell
FSH00841
LCM500 Threaded Rod Load Cell FSH00841
LCM500 , 2000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC - 10 ft long

LCM500 , 2000 lb , Threaded Rod Load Cell , Standard , Material - 17-4 PH S.S. , M12x1.75-Thread , 28 Awg 4 Conductor Braided Shielded Clear PVC - 10 ft long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00841
Product Name LCM500 Threaded Rod Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -0.20 to 0.20 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Load cell HLCB1D1/OIML, D1/2t - 1-HLCB1D1/2T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4000 lbs (1814 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Subminiature Compression only Load Button Load Cell - SLB Series - Transducer Techniques, LLC
Specs
Force Rating 25 to 1000 lbs (11.34 to 454 kg)
Force Measured Compression
Package Pancake; Miniature
View Details
Force Gauge - PCE-CS 5000N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 11023 lbs (4999 kg)
Force Measured Tension
Device Gauge / Indicator
View Details