FUTEK Advanced Sensor Technology, Inc. MAU300 Stick Shift/Gear Shift Knob Load Cell FSH00944

Description
MAU300 , Ch Fx: 100 lb; Ch Fy: 100 lb , Stick Shift Long/Gear Shift Long Knob Load Cell , Standard , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long
Description
MAU300 , Ch Fx: 100 lb; Ch Fy: 100 lb , Stick Shift Long/Gear Shift Long Knob Load Cell , Standard , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
MAU300 Stick Shift/Gear Shift Knob Load Cell - FSH00944 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
MAU300 Stick Shift/Gear Shift Knob Load Cell
FSH00944
MAU300 Stick Shift/Gear Shift Knob Load Cell FSH00944
MAU300 , Ch Fx: 100 lb; Ch Fy: 100 lb , Stick Shift Long/Gear Shift Long Knob Load Cell , Standard , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

MAU300 , Ch Fx: 100 lb; Ch Fy: 100 lb , Stick Shift Long/Gear Shift Long Knob Load Cell , Standard , Material - 2024-T4 , 28 Awg 4 Conductor Braided Shielded Clear PVC , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00944
Product Name MAU300 Stick Shift/Gear Shift Knob Load Cell
Force Rating 100 lbs (45.35 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 7252081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
50lb/25kg/250N Force Gauge - M3-50 - Transcat, Inc.
Specs
Force Rating 50 lbs (22.68 kg)
Device Gauge / Indicator
View Details
Beam load cell C3 OIML IP68/IP69K 110kg - 1-HLCB2C3/110KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 243 lbs (110 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details