FUTEK Advanced Sensor Technology, Inc. LCB400 Tension & Compression Load Cell FSH00700

Description
LCB400 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 3/4-16-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCB400 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 3/4-16-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCB400 Tension & Compression Load Cell - FSH00700 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCB400 Tension & Compression Load Cell
FSH00700
LCB400 Tension & Compression Load Cell FSH00700
LCB400 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 3/4-16-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LCB400 , 2000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , 3/4-16-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00700
Product Name LCB400 Tension & Compression Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-300N-E1-K6-G0 - KZ-011-0400-300N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Load cell HLCB1 OIML C3 550kg 6m - 1-HLCB1C3/550KGA - Hottinger Brüel & Kjær A/S
Specs
Force Rating 1213 lbs (550 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force Sensors - EFN25-2KN-S20003 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 1925886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details