FUTEK Advanced Sensor Technology, Inc. LCF300 Universal Load Cell FSH00257

Description
LCF300 , 250 lb , Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LCF300 , 250 lb , Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LCF300 Universal Load Cell - FSH00257 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF300 Universal Load Cell
FSH00257
LCF300 Universal Load Cell FSH00257
LCF300 , 250 lb , Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LCF300 , 250 lb , Universal Load Cell , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00257
Product Name LCF300 Universal Load Cell
Force Rating 250 lbs (113 kg)
Accuracy -0.25 to 0.25 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E0-K1-G0 - KZ-011-0400-200N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compression Force Transducer C6B/200kN - 1-C6B/200KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44960 lbs (20390 kg)
Output mV/V (passive strain gauge)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - EXFTC-500N-C20004 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Gauges - 559785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details