FUTEK Advanced Sensor Technology, Inc. LSB350 Tension & Compression Load Cell FSH01592

Description
LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long
Description
LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LSB350 Tension & Compression Load Cell - FSH01592 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB350 Tension & Compression Load Cell
FSH01592
LSB350 Tension & Compression Load Cell FSH01592
LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

LSB350 , 1000 lb , Tension & Compression Load Cell , Standard , Material - 2024-T4 , M12x1.75-Thread , 28 Awg 6 Conductor Shielded Polyurethane Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01592
Product Name LSB350 Tension & Compression Load Cell
Force Rating 1000 lbs (454 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E2-K1-G0 - KZ-011-0400-200N-E2-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Load Cell PW22i with 20 kg Capacity - 1-PW22IC3/20KG - Hottinger Brüel & Kjær A/S
Specs
Force Rating 44.1 lbs (20 kg)
Output IO-Link
Device Sensor Element / Chip; Sensor / Transducer
View Details
Force Sensors - 20009605-66 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Gauges - 2553722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Gauge / Indicator
View Details