FUTEK Advanced Sensor Technology, Inc. LRM200 JR S-Beam Load Cell with Male Thread FSH01671

Description
LRM200 , 25 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long
Description
LRM200 , 25 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LRM200 JR S-Beam Load Cell with Male Thread - FSH01671 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRM200 JR S-Beam Load Cell with Male Thread
FSH01671
LRM200 JR S-Beam Load Cell with Male Thread FSH01671
LRM200 , 25 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

LRM200 , 25 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01671
Product Name LRM200 JR S-Beam Load Cell with Male Thread
Force Rating 25 lbs (11.34 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K1-G0 - KZ-011-0400-200N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Ringtorsional load cell RtNC3/47t - 1-RTNC3/47T - Hottinger Brüel & Kjær A/S
Specs
Force Rating 94000 lbs (42630 kg)
Force Measured Compression
Output Passive (mV/V)
View Details
Force Sensors - 20013864-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 606596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details