FUTEK Advanced Sensor Technology, Inc. LLB455 Load Button Load Cell FSH00862

Description
LLB455 , 5000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long
Description
LLB455 , 5000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLB455 Load Button Load Cell - FSH00862 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLB455 Load Button Load Cell
FSH00862
LLB455 Load Button Load Cell FSH00862
LLB455 , 5000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

LLB455 , 5000 lb , Load Button Load Cell , With 1/2-20 Mounting Stud , Material - 17-4 PH S.S. , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 10 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00862
Product Name LLB455 Load Button Load Cell
Force Rating 5000 lbs (2268 kg)
Accuracy -0.50 to 0.50 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Sensors Pressure, Force, Torque - 20PS000EN420K350R - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Mini compressive force transd. C11/500N - 1-C11/500N-3 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.50 ±% Full Scale
Output mV/V (passive strain gauge)
View Details
Force Gauge - PCE-DDM 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 22480 lbs (10195 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Force Gauge 500 lb - M5-500 - Transcat, Inc.
Mark-10 Corporation
Specs
Force Rating 500 lbs (227 kg)
Device Gauge / Indicator
View Details