FUTEK Advanced Sensor Technology, Inc. LCF455 Low Profile Universal Pancake With Tension Base FSH00204

Description
LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF455 Low Profile Universal Pancake With Tension Base - FSH00204 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF455 Low Profile Universal Pancake With Tension Base
FSH00204
LCF455 Low Profile Universal Pancake With Tension Base FSH00204
LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF455 , 1000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00204
Product Name LCF455 Low Profile Universal Pancake With Tension Base
Force Rating 1000 lbs (454 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Transfer Standard TOP-Z4A/20kN - 1-TOP-Z4A/20KN - Hottinger Brüel & Kjær A/S
Specs
Force Rating 4496 lbs (2039 kg)
Output mV/V (passive strain gauge)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Fatigue Rated Universal Load Cells - FFL(270/±180)U(C)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details
Force sensor, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - FS05-500 - Mark-10 Corporation
Specs
Force Rating 562 lbs (255 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details