FUTEK Advanced Sensor Technology, Inc. LSB200 JR S-Beam Load Cell FSH00097

Description
LSB200 , 50 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, “No Risk Life Time Warrantyâ€
Description
LSB200 , 50 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, “No Risk Life Time Warrantyâ€

Suppliers

Company
Product
Description
Supplier Links
LSB200 JR S-Beam Load Cell - FSH00097 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LSB200 JR S-Beam Load Cell
FSH00097
LSB200 JR S-Beam Load Cell FSH00097
LSB200 , 50 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, “No Risk Life Time Warrantyâ€

LSB200 , 50 lb , JR S-Beam Load Cell , Standard , Material - 17-4 PH S.S. , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, “No Risk Life Time Warrantyâ€

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00097
Product Name LSB200 JR S-Beam Load Cell
Force Rating 50 lbs (22.68 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package S-beam
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force sensor, 10000 lbF / 5000 kgF / 50000 N / 50 kN - MR01-10000 - Mark-10 Corporation
Specs
Force Rating 11240 lbs (5098 kg)
Force Measured Tension; Compression
Package S-beam
View Details
Bending beam load cell HLCA1D1/1.1t - 1-HLCA1D1/1.1T-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 2200 lbs (998 kg)
Shear Type Bending Beam
Output Passive (mV/V)
View Details
Force Gauges - 1113690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232, usb
Device Gauge / Indicator
View Details