FUTEK Advanced Sensor Technology, Inc. LRF350 Low Profile Tension & Compression FSH00084

Description
LRF350 , 200 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL
Description
LRF350 , 200 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Suppliers

Company
Product
Description
Supplier Links
LRF350 Low Profile Tension & Compression - FSH00084 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LRF350 Low Profile Tension & Compression
FSH00084
LRF350 Low Profile Tension & Compression FSH00084
LRF350 , 200 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

LRF350 , 200 lb , Low Profile Tension & Compression , Standard , Material - 2024-T4 , 3/8-24-Thread , 4 Pin Lemo Receptacle, EGG.0B.304.CLL

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00084
Product Name LRF350 Low Profile Tension & Compression
Force Rating 200 lbs (90.7 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Force Measured Tension; Compression
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Sensor - SKDA-0.8-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 180 lbs (0.0 to 81.56 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Single point load cell PW16AC4/250kg - 1-PW16AC4/250KG-1 - Hottinger Brüel & Kjær A/S
Specs
Force Rating 551 lbs (250 kg)
Output Passive (mV/V)
Device Sensor Element / Chip; Sensor / Transducer
View Details
Precision Gram Load Cell Universal/Tension or Compression - GSO Series - Transducer Techniques, LLC
Specs
Force Rating 10 to 1000 lbs (4.54 to 454 kg)
Force Measured Tension (optional feature); Compression
Package Plate / Platform
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details