FUTEK Advanced Sensor Technology, Inc. LLW555 Force Washer Load Cell FSH01641

Description
LLW555 , 2000 lb , Force Washer Load Cell , Fatigue Rated , Material - 2024-T4 , 1 3/4" [44.5 mm] ID , 26 Awg 4 Conductor Spiral Teflon Cable , 5 ft Long
Description
LLW555 , 2000 lb , Force Washer Load Cell , Fatigue Rated , Material - 2024-T4 , 1 3/4" [44.5 mm] ID , 26 Awg 4 Conductor Spiral Teflon Cable , 5 ft Long

Suppliers

Company
Product
Description
Supplier Links
LLW555 Force Washer Load Cell - FSH01641 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LLW555 Force Washer Load Cell
FSH01641
LLW555 Force Washer Load Cell FSH01641
LLW555 , 2000 lb , Force Washer Load Cell , Fatigue Rated , Material - 2024-T4 , 1 3/4" [44.5 mm] ID , 26 Awg 4 Conductor Spiral Teflon Cable , 5 ft Long

LLW555 , 2000 lb , Force Washer Load Cell , Fatigue Rated , Material - 2024-T4 , 1 3/4" [44.5 mm] ID , 26 Awg 4 Conductor Spiral Teflon Cable , 5 ft Long

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH01641
Product Name LLW555 Force Washer Load Cell
Force Rating 2000 lbs (907 kg)
Accuracy -1.00 to 1.00 ±% Full Scale
Output Analog Voltage
Device Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-200N-E1-K0-G0 - KZ-011-0400-200N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
IEPE Force Sensor - 1022V - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Output IEPE / CCLD
Device Sensor Element / Chip
View Details
Force Sensors, Load Cells - 223-EL20-16KN-S20053-ND - DigiKey
Specs
Force Rating 3598 lbs (1632 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Gauges - 1925896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details