FUTEK Advanced Sensor Technology, Inc. LCF450 Low Profile Universal Pancake FSH00141

Description
LCF450 , 5000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P
Description
LCF450 , 5000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Suppliers

Company
Product
Description
Supplier Links
LCF450 Low Profile Universal Pancake - FSH00141 - FUTEK Advanced Sensor Technology, Inc.
Irvine, CA, USA
LCF450 Low Profile Universal Pancake
FSH00141
LCF450 Low Profile Universal Pancake FSH00141
LCF450 , 5000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

LCF450 , 5000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , M16x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P

Supplier's Site

Technical Specifications

  FUTEK Advanced Sensor Technology, Inc.
Product Category Force and Load Sensors
Product Number FSH00141
Product Name LCF450 Low Profile Universal Pancake
Force Rating 5000 lbs (2268 kg)
Accuracy -0.10 to 0.10 ±% Full Scale
Package Pancake
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Centered Force Sensor KZ-011-0400-18N-E0-K1-G0 - KZ-011-0400-18N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 4.05 lbs (1.84 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
S-Type load cell RSCC3/1T - 1-RSCC3/1T-1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Force Rating 2000 lbs (907 kg)
Force Measured Tension
Output Passive (mV/V)
View Details
Force Sensors - EFN30-10KN-C20005 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Gauges - 606593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details